Vishay Intertechnology, Inc. Through Hole Resistors CPR052R200KE31

Description
2.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR052R200KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR052R200KE31-ND
Through Hole Resistors CPR052R200KE31-ND
2.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR052R200KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR052R200KE31
Res Wirewound 2.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR052R200KE31
Res Wirewound 2.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR052R200KE31-ND CPR052R200KE31
Product Name Through Hole Resistors Res Wirewound 2.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1879071-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers