Vishay Intertechnology, Inc. Res Wirewound 2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR052R000JE14

Description
Res Wirewound 2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR052R000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR052R000JE14
Res Wirewound 2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR052R000JE14
Res Wirewound 2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR052R000JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR052R000JE14-ND
Through Hole Resistors CPR052R000JE14-ND
2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR052R000JE14 CPR052R000JE14-ND
Product Name Res Wirewound 2 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details