Vishay Intertechnology, Inc. Res Wirewound 270 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05270R0JE14

Description
Res Wirewound 270 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 270 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05270R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05270R0JE14
Res Wirewound 270 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05270R0JE14
Res Wirewound 270 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 270 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05270R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05270R0JE14-ND
Through Hole Resistors CPR05270R0JE14-ND
270 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

270 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05270R0JE14 CPR05270R0JE14-ND
Product Name Res Wirewound 270 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers