Vishay Intertechnology, Inc. Through Hole Resistors CPR0524R00JE31

Description
24 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
24 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0524R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0524R00JE31-ND
Through Hole Resistors CPR0524R00JE31-ND
24 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

24 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 24 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0524R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0524R00JE31
Res Wirewound 24 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0524R00JE31
Res Wirewound 24 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 24 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0524R00JE31-ND CPR0524R00JE31
Product Name Through Hole Resistors Res Wirewound 24 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers