Vishay Intertechnology, Inc. Through Hole Resistors CPR05240R0KE14

Description
240 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
240 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05240R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05240R0KE14-ND
Through Hole Resistors CPR05240R0KE14-ND
240 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

240 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR05240R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR05240R0KE14
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR05240R0KE14
Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05240R0KE14-ND CPR05240R0KE14
Product Name Through Hole Resistors Res Wirewound 240 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details