Vishay Intertechnology, Inc. Through Hole Resistors CPR051R600JE31

Description
1.6 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.6 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR051R600JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R600JE31-ND
Through Hole Resistors CPR051R600JE31-ND
1.6 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.6 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R600JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R600JE31
Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R600JE31
Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR051R600JE31-ND CPR051R600JE31
Product Name Through Hole Resistors Res Wirewound 1.6 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers