Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R500KE31

Description
Res Wirewound 1.5 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R500KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R500KE31
Res Wirewound 1.5 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R500KE31
Res Wirewound 1.5 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR051R500KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R500KE31-ND
Through Hole Resistors CPR051R500KE31-ND
1.5 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR051R500KE31 CPR051R500KE31-ND
Product Name Res Wirewound 1.5 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details