Vishay Intertechnology, Inc. Through Hole Resistors CPR051R300KE14

Description
1.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR051R300KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R300KE14-ND
Through Hole Resistors CPR051R300KE14-ND
1.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR051R300KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR051R300KE14
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR051R300KE14
Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR051R300KE14-ND CPR051R300KE14
Product Name Through Hole Resistors Res Wirewound 1.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details