Vishay Intertechnology, Inc. Res Wirewound 1.3 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R300JE31

Description
Res Wirewound 1.3 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.3 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR051R300JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR051R300JE31
Res Wirewound 1.3 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR051R300JE31
Res Wirewound 1.3 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.3 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR051R300JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR051R300JE31-ND
Through Hole Resistors CPR051R300JE31-ND
1.3 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.3 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR051R300JE31 CPR051R300JE31-ND
Product Name Res Wirewound 1.3 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details