15 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Res Wirewound 15 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR0515R00KE31-ND | CPR0515R00KE31 |
| Product Name | Through Hole Resistors | Res Wirewound 15 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Resistance Range | 15 ohms |