Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0512R00KE14

Description
Res Wirewound 12 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0512R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0512R00KE14
Res Wirewound 12 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0512R00KE14
Res Wirewound 12 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0512R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0512R00KE14-ND
Through Hole Resistors CPR0512R00KE14-ND
12 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0512R00KE14 CPR0512R00KE14-ND
Product Name Res Wirewound 12 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details