Vishay Intertechnology, Inc. Res Wirewound 120 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05120R0KE14

Description
Res Wirewound 120 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05120R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05120R0KE14
Res Wirewound 120 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05120R0KE14
Res Wirewound 120 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 120 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05120R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05120R0KE14-ND
Through Hole Resistors CPR05120R0KE14-ND
120 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

120 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05120R0KE14 CPR05120R0KE14-ND
Product Name Res Wirewound 120 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details