Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05100R0KE31

Description
Res Wirewound 100 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05100R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05100R0KE31
Res Wirewound 100 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05100R0KE31
Res Wirewound 100 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05100R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05100R0KE31-ND
Through Hole Resistors CPR05100R0KE31-ND
100 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05100R0KE31 CPR05100R0KE31-ND
Product Name Res Wirewound 100 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details