Vishay Intertechnology, Inc. Res Wirewound 680m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R6800KE14

Description
Res Wirewound 680m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 680m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R6800KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R6800KE14
Res Wirewound 680m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R6800KE14
Res Wirewound 680m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 680m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R6800KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R6800KE14-ND
Through Hole Resistors CPR03R6800KE14-ND
680 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

680 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R6800KE14 CPR03R6800KE14-ND
Product Name Res Wirewound 680m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details