Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R4700JE14

Description
Res Wirewound 470m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R4700JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R4700JE14
Res Wirewound 470m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R4700JE14
Res Wirewound 470m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R4700JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R4700JE14-ND
Through Hole Resistors CPR03R4700JE14-ND
470 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R4700JE14 CPR03R4700JE14-ND
Product Name Res Wirewound 470m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers