Vishay Intertechnology, Inc. Through Hole Resistors CPR03R4300KE14

Description
430 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
430 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03R4300KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R4300KE14-ND
Through Hole Resistors CPR03R4300KE14-ND
430 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

430 mOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 430m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR03R4300KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR03R4300KE14
Res Wirewound 430m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR03R4300KE14
Res Wirewound 430m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 430m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03R4300KE14-ND CPR03R4300KE14
Product Name Through Hole Resistors Res Wirewound 430m Ohm 10% 3W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers