Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R3300JE14

Description
Res Wirewound 330m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R3300JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R3300JE14
Res Wirewound 330m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R3300JE14
Res Wirewound 330m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 330m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R3300JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R3300JE14-ND
Through Hole Resistors CPR03R3300JE14-ND
330 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R3300JE14 CPR03R3300JE14-ND
Product Name Res Wirewound 330m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details