Vishay Intertechnology, Inc. Res Wirewound 180m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1800JE31

Description
Res Wirewound 180m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 180m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R1800JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R1800JE31
Res Wirewound 180m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1800JE31
Res Wirewound 180m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 180m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R1800JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1800JE31-ND
Through Hole Resistors CPR03R1800JE31-ND
180 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

180 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R1800JE31 CPR03R1800JE31-ND
Product Name Res Wirewound 180m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details