Vishay Intertechnology, Inc. Res Wirewound 130m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1300JE31

Description
Res Wirewound 130m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 130m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R1300JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R1300JE31
Res Wirewound 130m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1300JE31
Res Wirewound 130m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 130m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R1300JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1300JE31-ND
Through Hole Resistors CPR03R1300JE31-ND
130 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

130 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R1300JE31 CPR03R1300JE31-ND
Product Name Res Wirewound 130m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details