Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1000JB14

Description
Res Wirewound 100m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR03R1000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR03R1000JB14
Res Wirewound 100m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk CPR03R1000JB14
Res Wirewound 100m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03R1000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03R1000JB14-ND
Through Hole Resistors CPR03R1000JB14-ND
100 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03R1000JB14 CPR03R1000JB14-ND
Product Name Res Wirewound 100m Ohm 5% 3W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details