Vishay Intertechnology, Inc. Res Wirewound 9.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR039R100JE14

Description
Res Wirewound 9.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 9.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR039R100JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR039R100JE14
Res Wirewound 9.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR039R100JE14
Res Wirewound 9.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR039R100JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR039R100JE14-ND
Through Hole Resistors CPR039R100JE14-ND
9.1 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

9.1 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR039R100JE14 CPR039R100JE14-ND
Product Name Res Wirewound 9.1 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details