Vishay Intertechnology, Inc. Res Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR038R200JE31

Description
Res Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR038R200JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR038R200JE31
Res Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR038R200JE31
Res Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR038R200JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR038R200JE31-ND
Through Hole Resistors CPR038R200JE31-ND
8.2 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

8.2 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR038R200JE31 CPR038R200JE31-ND
Product Name Res Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details