Vishay Intertechnology, Inc. Res Wirewound 82 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0382R00KE31

Description
Res Wirewound 82 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 82 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0382R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0382R00KE31
Res Wirewound 82 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0382R00KE31
Res Wirewound 82 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 82 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0382R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0382R00KE31-ND
Through Hole Resistors CPR0382R00KE31-ND
82 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

82 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0382R00KE31 CPR0382R00KE31-ND
Product Name Res Wirewound 82 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details