Vishay Intertechnology, Inc. Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03820R0JE14

Description
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03820R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03820R0JE14
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03820R0JE14
Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03820R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03820R0JE14-ND
Through Hole Resistors CPR03820R0JE14-ND
820 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03820R0JE14 CPR03820R0JE14-ND
Product Name Res Wirewound 820 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers