Vishay Intertechnology, Inc. Res Wirewound 6.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR036R200KE31

Description
Res Wirewound 6.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR036R200KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR036R200KE31
Res Wirewound 6.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR036R200KE31
Res Wirewound 6.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR036R200KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR036R200KE31-ND
Through Hole Resistors CPR036R200KE31-ND
6.2 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.2 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR036R200KE31 CPR036R200KE31-ND
Product Name Res Wirewound 6.2 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3AR91JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details