Vishay Intertechnology, Inc. Res Wirewound 68 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0368R00KE31

Description
Res Wirewound 68 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 68 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0368R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0368R00KE31
Res Wirewound 68 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0368R00KE31
Res Wirewound 68 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 68 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0368R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0368R00KE31-ND
Through Hole Resistors CPR0368R00KE31-ND
68 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

68 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0368R00KE31 CPR0368R00KE31-ND
Product Name Res Wirewound 68 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers