Vishay Intertechnology, Inc. Res Wirewound 68 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0368R00JE14

Description
Res Wirewound 68 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 68 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0368R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0368R00JE14
Res Wirewound 68 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0368R00JE14
Res Wirewound 68 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 68 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0368R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0368R00JE14-ND
Through Hole Resistors CPR0368R00JE14-ND
68 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

68 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0368R00JE14 CPR0368R00JE14-ND
Product Name Res Wirewound 68 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - C3A1K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details