Vishay Intertechnology, Inc. Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03570R0JB14

Description
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03570R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03570R0JB14
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03570R0JB14
Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03570R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03570R0JB14-ND
Through Hole Resistors CPR03570R0JB14-ND
570 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

570 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03570R0JB14 CPR03570R0JB14-ND
Product Name Res Wirewound 570 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details