Vishay Intertechnology, Inc. Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03560R0KE31

Description
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03560R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03560R0KE31
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03560R0KE31
Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03560R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03560R0KE31-ND
Through Hole Resistors CPR03560R0KE31-ND
560 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

560 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03560R0KE31 CPR03560R0KE31-ND
Product Name Res Wirewound 560 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details