Vishay Intertechnology, Inc. Res Wirewound 51 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0351R00KE14

Description
Res Wirewound 51 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 51 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0351R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0351R00KE14
Res Wirewound 51 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0351R00KE14
Res Wirewound 51 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 51 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0351R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0351R00KE14-ND
Through Hole Resistors CPR0351R00KE14-ND
51 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

51 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0351R00KE14 CPR0351R00KE14-ND
Product Name Res Wirewound 51 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details