Vishay Intertechnology, Inc. Res Wirewound 47 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0347R00JE31

Description
Res Wirewound 47 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0347R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0347R00JE31
Res Wirewound 47 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0347R00JE31
Res Wirewound 47 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 47 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0347R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0347R00JE31-ND
Through Hole Resistors CPR0347R00JE31-ND
47 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

47 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0347R00JE31 CPR0347R00JE31-ND
Product Name Res Wirewound 47 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details