Vishay Intertechnology, Inc. Res Wirewound 420 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03420R0JB31

Description
Res Wirewound 420 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 420 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 420 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03420R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 420 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03420R0JB31
Res Wirewound 420 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03420R0JB31
Res Wirewound 420 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 420 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03420R0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03420R0JB31-ND
Through Hole Resistors CPR03420R0JB31-ND
420 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

420 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03420R0JB31 CPR03420R0JB31-ND
Product Name Res Wirewound 420 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers