Vishay Intertechnology, Inc. Through Hole Resistors CPR033R000JE14

Description
3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR033R000JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR033R000JE14-ND
Through Hole Resistors CPR033R000JE14-ND
3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR033R000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR033R000JE14
Res Wirewound 3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR033R000JE14
Res Wirewound 3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR033R000JE14-ND CPR033R000JE14
Product Name Through Hole Resistors Res Wirewound 3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details