Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0339R00KE14

Description
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0339R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0339R00KE14
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0339R00KE14
Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0339R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0339R00KE14-ND
Through Hole Resistors CPR0339R00KE14-ND
39 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0339R00KE14 CPR0339R00KE14-ND
Product Name Res Wirewound 39 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details