Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0333R00JE14

Description
Res Wirewound 33 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0333R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0333R00JE14
Res Wirewound 33 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0333R00JE14
Res Wirewound 33 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 33 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0333R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0333R00JE14-ND
Through Hole Resistors CPR0333R00JE14-ND
33 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

33 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0333R00JE14 CPR0333R00JE14-ND
Product Name Res Wirewound 33 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details