Vishay Intertechnology, Inc. Through Hole Resistors CPR03300R0JE14

Description
300 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
300 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03300R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03300R0JE14-ND
Through Hole Resistors CPR03300R0JE14-ND
300 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03300R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03300R0JE14
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03300R0JE14
Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03300R0JE14-ND CPR03300R0JE14
Product Name Through Hole Resistors Res Wirewound 300 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details