Vishay Intertechnology, Inc. Through Hole Resistors CPR0320R00JE31

Description
20 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0320R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0320R00JE31-ND
Through Hole Resistors CPR0320R00JE31-ND
20 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

20 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 20 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0320R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0320R00JE31
Res Wirewound 20 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0320R00JE31
Res Wirewound 20 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 20 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0320R00JE31-ND CPR0320R00JE31
Product Name Through Hole Resistors Res Wirewound 20 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details