Vishay Intertechnology, Inc. Res Wirewound 1.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR031R600KE14

Description
Res Wirewound 1.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR031R600KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR031R600KE14
Res Wirewound 1.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR031R600KE14
Res Wirewound 1.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR031R600KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031R600KE14-ND
Through Hole Resistors CPR031R600KE14-ND
1.6 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.6 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR031R600KE14 CPR031R600KE14-ND
Product Name Res Wirewound 1.6 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details