Vishay Intertechnology, Inc. Res Wirewound 1.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031R300KE31

Description
Res Wirewound 1.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR031R300KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR031R300KE31
Res Wirewound 1.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031R300KE31
Res Wirewound 1.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR031R300KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031R300KE31-ND
Through Hole Resistors CPR031R300KE31-ND
1.3 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.3 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR031R300KE31 CPR031R300KE31-ND
Product Name Res Wirewound 1.3 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers