Vishay Intertechnology, Inc. Res Wirewound 18 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0318R00KE31

Description
Res Wirewound 18 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 18 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0318R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0318R00KE31
Res Wirewound 18 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0318R00KE31
Res Wirewound 18 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 18 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0318R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0318R00KE31-ND
Through Hole Resistors CPR0318R00KE31-ND
18 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

18 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0318R00KE31 CPR0318R00KE31-ND
Product Name Res Wirewound 18 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details