Vishay Intertechnology, Inc. Through Hole Resistors CPR03180R0KE14

Description
180 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
180 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03180R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03180R0KE14-ND
Through Hole Resistors CPR03180R0KE14-ND
180 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

180 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 180 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03180R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03180R0KE14
Res Wirewound 180 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03180R0KE14
Res Wirewound 180 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 180 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03180R0KE14-ND CPR03180R0KE14
Product Name Through Hole Resistors Res Wirewound 180 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details