Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0315R00JE14

Description
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0315R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0315R00JE14
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0315R00JE14
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPR0315R00JE14
Product Name Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers