Vishay Intertechnology, Inc. Through Hole Resistors CPR03120R0JE14

Description
120 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03120R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03120R0JE14-ND
Through Hole Resistors CPR03120R0JE14-ND
120 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

120 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03120R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03120R0JE14
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03120R0JE14
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03120R0JE14-ND CPR03120R0JE14
Product Name Through Hole Resistors Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details