Vishay Intertechnology, Inc. Through Hole Resistors CPR03100R0JE14

Description
100 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03100R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03100R0JE14-ND
Through Hole Resistors CPR03100R0JE14-ND
100 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 100 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03100R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03100R0JE14
Res Wirewound 100 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03100R0JE14
Res Wirewound 100 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03100R0JE14-ND CPR03100R0JE14
Product Name Through Hole Resistors Res Wirewound 100 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details