Vishay Intertechnology, Inc. Wirewound Resistors .05 OHM 5% 15W CPL15R0500JE14

Description
Wirewound Resistors .05ohm 5% 15W
Request a Quote
Description
Wirewound Resistors .05ohm 5% 15W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors .05 OHM 5% 15W - CPL15R0500JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors .05 OHM 5% 15W
CPL15R0500JE14
Wirewound Resistors .05 OHM 5% 15W CPL15R0500JE14
Wirewound Resistors .05ohm 5% 15W

Wirewound Resistors .05ohm 5% 15W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPL15R0500JE14
Product Name Wirewound Resistors .05 OHM 5% 15W
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers