Vishay Intertechnology, Inc. Res Wirewound 62m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CPL05R0620FB14

Description
Res Wirewound 62m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 62m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CPL05R0620FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CPL05R0620FB14
Res Wirewound 62m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CPL05R0620FB14
Res Wirewound 62m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 62m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPL05R0620FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPL05R0620FB14-ND
Through Hole Resistors CPL05R0620FB14-ND
62 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

62 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPL05R0620FB14 CPL05R0620FB14-ND
Product Name Res Wirewound 62m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details