Vishay Precision Group Res Metal Film 5.11K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF35K1100FKB14

Description
Res Metal Film 5.11K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5.11K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole - CPF35K1100FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF35K1100FKB14
Res Metal Film 5.11K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF35K1100FKB14
Res Metal Film 5.11K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 5.11K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF35K1100FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF35K1100FKB14-ND
Through Hole Resistors 541-CPF35K1100FKB14-ND
CPF-3 5.11K 1% T-1 B14

CPF-3 5.11K 1% T-1 B14

Buy Now Datasheet
Cpf-3 Metal Film Resistors, Axial Leads Vishay - 43C0818 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-3 Metal Film Resistors, Axial Leads Vishay
43C0818
Cpf-3 Metal Film Resistors, Axial Leads Vishay 43C0818
CPF-3 METAL FILM RESISTORS, AXIAL LEADS

CPF-3 METAL FILM RESISTORS, AXIAL LEADS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF35K1100FKB14 541-CPF35K1100FKB14-ND 43C0818
Product Name Res Metal Film 5.11K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole Through Hole Resistors Cpf-3 Metal Film Resistors, Axial Leads Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details