Vishay Precision Group Metal Film Resistors - CPF351K100FKB14

Description
Metal Film Resistors - Through Hole 3watts 51.1Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 51.1Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF351K100FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF351K100FKB14
Metal Film Resistors - CPF351K100FKB14
Metal Film Resistors - Through Hole 3watts 51.1Kohms 1%

Metal Film Resistors - Through Hole 3watts 51.1Kohms 1%

Supplier's Site
Resistor, Metal Film, 51.1Kohm, 3W, 1%; Resistance Vishay - 43C0898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 51.1Kohm, 3W, 1%; Resistance Vishay
43C0898
Resistor, Metal Film, 51.1Kohm, 3W, 1%; Resistance Vishay 43C0898
RESISTOR, METAL FILM, 51.1KOHM, 3W, 1%; Resistance:51.1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 51.1KOHM, 3W, 1%; Resistance:51.1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF351K100FKB14 43C0898
Product Name Metal Film Resistors - Resistor, Metal Film, 51.1Kohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 51100 ohms 51100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details