Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF3499R00FKE14

Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 499ohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 499ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF3499R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF3499R00FKE14
Vishay/DaleMetal Film Resistors - CPF3499R00FKE14
Vishay/DaleMetal Film Resistors - Through Hole 3watts 499ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 3watts 499ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF3499R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3499R00FKE14-ND
Through Hole Resistors 541-CPF3499R00FKE14-ND
CPF-3 499 1% T-1 E14 E3

CPF-3 499 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 3W, 1%; Resistance Vishay - 84R1446 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 3W, 1%; Resistance Vishay
84R1446
Metal Film Resistor, 499 Ohm, 3W, 1%; Resistance Vishay 84R1446
METAL FILM RESISTOR, 499 OHM, 3W, 1%; Resistance:499ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 3W, 1%; Resistance:499ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF3499R00FKE14 541-CPF3499R00FKE14-ND 84R1446
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 499 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers