Vishay Precision Group Metal Film Resistors - CPF347R500FKB14

Description
Metal Film Resistors - Through Hole 3watts 47.5ohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 47.5ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF347R500FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF347R500FKB14
Metal Film Resistors - CPF347R500FKB14
Metal Film Resistors - Through Hole 3watts 47.5ohms 1%

Metal Film Resistors - Through Hole 3watts 47.5ohms 1%

Supplier's Site
Metal Film Resistors, Axial Leads, Cpf-3 47.5 1% T-1 B14 Vishay - 43C0747 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leads, Cpf-3 47.5 1% T-1 B14 Vishay
43C0747
Metal Film Resistors, Axial Leads, Cpf-3 47.5 1% T-1 B14 Vishay 43C0747
METAL FILM RESISTORS, AXIAL LEADS, CPF-3 47.5 1% T-1 B14

METAL FILM RESISTORS, AXIAL LEADS, CPF-3 47.5 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF347R500FKB14 43C0747
Product Name Metal Film Resistors - Metal Film Resistors, Axial Leads, Cpf-3 47.5 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details